EN
  • EN
  • DE

HD404629C80H

Part No HD404629C80H
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226223-HD404629C80H
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD404629C80H CAD Model

Description

The HD404629C80H is a microcontroller manufactured by Hitachi, Ltd. While specific details on this particular variant are limited, it belongs to a family of microcontrollers known for their use in various embedded systems. These microcontrollers often integrate a CPU core, memory (both ROM and RAM), and various peripheral interfaces, enabling them to control and manage a wide range of electronic devices and systems.

Applications

  • Consumer electronics: Used in appliances, remote controls, and other devices.
  • Industrial automation: Employed in machine control, process monitoring, and data acquisition systems.
  • Automotive electronics: Can be found in engine management systems, dashboard controls, and body electronics.
  • Instrumentation: Utilized in measurement devices, testers, and data loggers.

Features

  • Integrated CPU core: Features a central processing unit for executing instructions.
  • On-chip memory: Includes both ROM (Read-Only Memory) for storing program code and RAM (Random Access Memory) for temporary data storage.
  • Peripheral interfaces: Offers a variety of interfaces such as UART, SPI, I2C, and timers for communication and control of external devices.
  • Interrupt handling: Supports interrupt mechanisms for responding to real-time events.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.

Benefits

  • Compact design: Integrates multiple functions into a single chip, reducing board space and system complexity.
  • Flexible programmability: Can be programmed to perform a wide range of tasks, adapting to different application requirements.
  • Real-time control: Provides the ability to respond quickly to external events, enabling precise control of devices and systems.
  • Cost-effective solution: Offers a balance of performance and cost, making it suitable for mass-produced products.
  • Reliable operation: Designed for robust performance in various operating conditions.

Additional Details

Due to the age of this component, detailed datasheets may be difficult to locate. However, general information about Hitachi microcontrollers from this era suggests a focus on providing robust and reliable control solutions for a variety of applications. The specific clock speed, memory sizes, and peripheral configurations would vary depending on the exact model number within the HD404629 series.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mingtek
Lowest to $1.3456
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess