EN
  • EN
  • DE

CSD96497Q5MC

Part No CSD96497Q5MC
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description BRIDGE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 12-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Tray
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting Surface Mount
Package 12-PowerTFDFN
Case / Package 12-VSON-CLIP (5x6)
Family Name CSD96497Q5
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867375-CSD96497Q5MC
Ultra Librarian 3D Model Ultra Librarian CSD96497Q5MC CAD Model

Description

The CSD96497Q5MC is a state-of-the-art power module from Texas Instruments, designed to deliver high efficiency and reliability for a wide range of applications. This compact and integrated device is part of Texas Instruments' NexFET™ power block family and is specifically engineered to meet the stringent requirements of today's high-performance power systems.

Key Features

  • High Efficiency: The CSD96497Q5MC boasts an exceptional efficiency profile, which helps reduce power loss and improve overall system performance.
  • Advanced Construction: This power module integrates two NexFET™ MOSFETs and a driver IC into a single package, providing a compact solution that minimizes the footprint on the PCB.
  • Thermal Management: With its innovative design, the CSD96497Q5MC excels in thermal management, ensuring stable operation even under high load conditions.
  • Optimized Switching: The integrated driver IC is optimized for synchronous buck applications, providing fast switching speeds that contribute to the module's high efficiency.
  • Easy Integration: The power module is designed for ease of use, with simple pinout and excellent power density, making it an ideal choice for quick integration into various circuit designs.

Applications

The versatility of the CSD96497Q5MC makes it suitable for a diverse array of applications, including:

  • Telecommunications equipment
  • Servers and networking infrastructure
  • Computing and storage systems
  • Industrial power supplies
  • Point-of-load conversions

Technical Specifications

With its advanced technical specifications, the CSD96497Q5MC ensures top-notch performance:

  • Input Voltage Range: 4.5V to 17V
  • Continuous Output Current: 25A
  • High-Side and Low-Side RDS(on): Optimized for efficient operation
  • Switching Frequency: Adjustable up to 1.5MHz

For designers seeking a high-performance power solution, the CSD96497Q5MC from Texas Instruments represents a blend of efficiency, compactness, and reliability. Its cutting-edge design and robust construction make it a top choice for powering the next generation of electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2877 $51.0139
17+ $5.9796 $101.6532
26+ $5.7928 $150.6128
36+ $5.6059 $201.8124
47+ $5.4190 $254.6930
62+ $4.8585 $301.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess