EN
  • EN
  • DE

W83977AF-A

Part No W83977AF-A
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description WINBOND I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280225-W83977AF-A
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83977AF-A CAD Model

Description

The Winbond W83977AF-A is a highly integrated Super I/O controller. It is designed to manage a wide range of legacy I/O devices commonly found in PC systems. This chip typically handles functions such as serial ports, parallel ports, floppy disk controllers, and keyboard/mouse interfaces, significantly reducing the number of discrete components required on a motherboard.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboards requiring legacy I/O support

Features

  • Multiple Serial Ports: Supports multiple high-speed serial ports (UARTs) compatible with the 16C550 standard, offering flexible communication options.
  • Parallel Port: Includes an IEEE 1284 compliant parallel port supporting various modes such as SPP, EPP, and ECP for printer and other parallel device connections.
  • Floppy Disk Controller: Integrates a floppy disk controller compatible with standard floppy disk drives.
  • Keyboard and Mouse Controller: Provides interfaces for PS/2 keyboard and mouse devices.
  • Hardware Monitoring: Often includes hardware monitoring capabilities, tracking parameters like temperature, voltage, and fan speeds.
  • LPC Interface: Connects to the system chipset via the Low Pin Count (LPC) bus, minimizing pin count and board space.

Benefits

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, simplifying motherboard design and reducing overall cost.
  • Legacy Support: Provides necessary support for legacy devices, ensuring compatibility with older peripherals.
  • Hardware Monitoring: Enables system monitoring, contributing to system stability and reliability.
  • Power Efficiency: Designed for low power consumption, making it suitable for energy-sensitive applications.
  • Simplified Design: Reduces the complexity of motherboard design, accelerating time-to-market.

Additional Details

The W83977AF-A communicates with the host system via the LPC interface. It requires a 3.3V power supply. The specific package type is dependent on the manufacturer's specifications. Configuration is typically done through the system BIOS. The integration of hardware monitoring allows for thermal management and early detection of potential system problems.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess