EN
  • EN
  • DE

CSD95490Q5MC

Part No CSD95490Q5MC
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description POWERSTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-PowerTFDFN
Case / Package 12-VSON-CLIP (5x6)
Family Name CSD95490
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48518-1, 296-48518-2, CSD95490Q5MC-ND, 296-48518-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867374-CSD95490Q5MC
Ultra Librarian 3D Model Ultra Librarian CSD95490Q5MC CAD Model

Description

Introducing the CSD95490Q5MC Power Stage from Texas Instruments

The CSD95490Q5MC is a highly integrated power stage solution from Texas Instruments, designed to deliver exceptional performance in a compact package. This product is part of TI's NexFET™ power block family and is specifically engineered to meet the rigorous demands of today's high-density power systems. With its advanced features and robust design, the CSD95490Q5MC is the perfect choice for a wide range of applications, including multi-phase motherboards and graphics cards, as well as point-of-load power supplies.

Key Features

  • High-Efficiency Synchronous Buck Power Stage: The CSD95490Q5MC integrates the driver IC along with high- and low-side MOSFETs into a single package, ensuring high efficiency and power density.
  • Optimized for 5V Gate Drive: Designed to operate with a 5V gate drive, this power stage offers optimal performance for modern computing and graphics applications.
  • Advanced Packaging: Utilizing TI's innovative SON 5mm x 6mm package, the CSD95490Q5MC minimizes inductance and optimizes power dissipation, which is crucial for maintaining performance under high-switching frequencies.
  • Low RDS(on): The device features low on-resistance, which translates into reduced conduction losses and improved thermal performance, contributing to the overall efficiency of the system.
  • Integrated Bootstrap Diode: An integrated bootstrap diode simplifies the circuit design and enhances the reliability of the power stage.

Applications

  • Multi-phase desktops, servers, and gaming motherboards
  • Graphics cards and add-in cards
  • Point-of-load power supplies
  • High-performance computing and telecom infrastructure

The CSD95490Q5MC power stage is not only a testament to Texas Instruments' commitment to quality and innovation but also a testament to their understanding of the needs of modern electronics. With its high integration, efficiency, and thermal performance, the CSD95490Q5MC stands out as a leading solution for designers looking to optimize their power systems without compromising on space or performance.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website to ensure your design leverages the full capabilities of this advanced power stage.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9893 $50.8181
36+ $2.8002 $100.8072
56+ $2.7056 $151.5136
80+ $2.5164 $201.3120
104+ $2.4218 $251.8672
129+ $2.3272 $300.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,135 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess