Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Vgs(th) (Maximum) at Id 2.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Power - Max 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-XFLGA
Supplier Device Package 10-Picostar (3.37x1.47)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801781-CSD87501L
Ultra Librarian 3D Model Ultra Librarian CSD87501L CAD Model

Description

Introducing the Texas Instruments CSD87501L NexFET™ Power Block

The CSD87501L by Texas Instruments is a high-performance, dual N-channel NexFET™ power MOSFET designed to deliver optimal power efficiency and reliability for a wide range of applications. This compact, integrated power solution is a testament to Texas Instruments' commitment to providing innovative power management technologies.

Key Features and Benefits

  • Low On-Resistance: The CSD87501L features ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 4.5V, reducing conduction losses and improving overall efficiency.
  • High Power Density: With its dual N-channel configuration in a single SON 5x6mm package, it offers a space-saving solution that doesn't compromise on power, making it ideal for compact designs.
  • Optimized Gate Charge: The device is engineered with an optimized gate charge (Q<sub>g), which minimizes switching losses, enabling faster switching performance and further enhancing efficiency.
  • Thermal Management: The CSD87501L is designed with excellent thermal characteristics, ensuring reliable performance even under high current operation conditions.
  • Versatile Applications: This power MOSFET is suitable for a diverse range of applications, including synchronous buck converters, server and telecom power supplies, and battery-powered circuits.

Technical Specifications

  • Continuous Drain Current (I<sub>D): 40 A
  • Pulse Drain Current (I<sub>DM): 160 A
  • Power Dissipation (P<sub>D): 3.8 W
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability

Texas Instruments ensures that the CSD87501L meets the highest quality and reliability standards. The device is RoHS compliant and is designed to provide long-term performance stability. Its robust construction and stringent testing guarantee that it can withstand the rigors of demanding environments.

Design Support

Engineers can take advantage of Texas Instruments' comprehensive design resources, including datasheets, application notes, and simulation tools to facilitate the integration of the CSD87501L into their projects. With these resources, designers can optimize their power circuits for maximum efficiency and performance.

Whether for power supply designs or high-efficiency power conversion, the CSD87501L NexFET™ Power Block from Texas Instruments stands as a prime choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
Taiwan Semiconductor
-20V, -4.7A, DUAL P-CHANNEL POWE
Lowest to $0.6733
ECAD model for TSM500P02DCQ
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7
Diodes Incorporated
MOSFET BVDSS: 41V-60V SOT363 / Mosfet Array 50V 305mA (Ta) 250mW (Ta) Surface Mount SOT-363
Lowest to $0.1676
ECAD model for DMN5L06DWK-7-01
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Infineon Technologies
SMALL SIGNAL N-CHANNEL MOSFET
Lowest to $5.8676
ECAD model for BSZ0908NDXTMA1
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8935 $53.6100
140+ $0.7331 $102.6340
215+ $0.7102 $152.6930
295+ $0.6873 $202.7535
380+ $0.6644 $252.4720
505+ $0.5957 $300.8285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,436 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention