EN
  • EN
  • DE

FDPC8013S

Part No FDPC8013S
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 13A/26A 3.3MM / PowerTrench® Power Clip 30 V Asymmetric Dual N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 13A, 26A
Rds On (Maximum) at Id, Vgs 6.4mOhm at 13A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 827pF at 15V
Power - Max 800mW, 900mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerWDFN
Supplier Device Package Powerclip-33
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803018-FDPC8013S
Ultra Librarian 3D Model Ultra Librarian FDPC8013S CAD Model

Description

ON Semiconductor FDPC8013S MOSFET Overview

The FDPC8013S is a high-performance, surface-mount PowerTrench® MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is specifically engineered for power conversion applications, delivering exceptional power density, efficiency, and reliability. It is an ideal choice for designers looking to optimize their power management systems across a broad range of applications.

The device features a dual N-Channel configuration with a 25V drain-to-source voltage (V<sub>DS) and a continuous drain current (I<sub>D) of 15A at 25°C. This makes the FDPC8013S a robust component for handling significant power levels in compact spaces. The low on-resistance (R<sub>DS(on)) of just 8.4 mΩ at a gate voltage of 10V ensures high efficiency, reducing power losses and improving thermal performance.

ON Semiconductor's proprietary PowerTrench technology is integrated into the FDPC8013S to provide a reduced gate charge (Q<sub>G) and lower capacitances, which translates to faster switching speeds and further efficiency gains in high-frequency applications. This technology also contributes to the device's low figure of merit (FOM), which is a measure of the efficiency and performance in power conversion applications.

The FDPC8013S comes in a compact 5x6 mm Power56 package, which is optimized for minimal footprint and low-profile applications. This package includes a shielded and solderable die pad for improved thermal conduction and mechanical robustness. Additionally, the MOSFET is RoHS compliant and halogen-free, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Whether it's for DC-DC converters, motor drives, computing, or telecommunication power supplies, the FDPC8013S from ON Semiconductor provides designers with a powerful and efficient solution that meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6491 $65.9640
90+ $1.3532 $121.7880
135+ $1.3109 $176.9715
185+ $1.2687 $234.7095
240+ $1.2263 $294.3120
320+ $1.0995 $351.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess