Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 17A, 32A
Rds On (Maximum) at Id, Vgs 5mOhm at 17A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 1715pF at 15V
Power - Max 1W, 1.1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerWDFN
Supplier Device Package Power Clip 56
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812103-FDPC5018SG
Ultra Librarian 3D Model Ultra Librarian FDPC5018SG CAD Model

Description

ON Semiconductor FDPC5018SG PowerTrench® MOSFET

The ON Semiconductor FDPC5018SG is a state-of-the-art PowerTrench® MOSFET designed to deliver high efficiency and power density for a wide range of applications. This advanced MOSFET technology is encapsulated in a compact 5 mm x 6 mm Power56 package, offering exceptional thermal performance and low on-resistance, making it an ideal choice for power management tasks.

Key Features:

  • Low R<sub>DS(on): The FDPC5018SG boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling.
  • PowerTrench® Technology: This proprietary technology ensures that the device operates with a low gate charge and reduced switching losses, which is critical for high-frequency power switching applications.
  • Thermal Performance: The Power56 package is designed to offer superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications:

  • DC-DC Converters
  • Power Supplies for Computer/Server
  • Telecom and Datacom Power Systems
  • Motor Drives
  • Synchronous Rectification
  • Point of Load (POL) Modules

The FDPC5018SG is not only designed for performance but also for ease of integration into various electronic systems. Its compact footprint allows for a more space-efficient PCB layout, which is crucial for modern, space-constrained applications. Whether it's for industrial, computing, or telecommunication power systems, the FDPC5018SG PowerTrench® MOSFET from ON Semiconductor is a reliable and efficient solution for high-performance power switching.

For engineers and designers looking for a MOSFET that combines low on-resistance with high switching performance, the FDPC5018SG offers an excellent balance of efficiency and power density, making it a versatile component in any high-efficiency power conversion design.

You May Also Be Interested in

ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Panasonic
Lowest to $1.0217
ECAD model for MTM765200LBF
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Micro Commercial Co
MOSFET N/P-CH 30V 8-SOP
Lowest to $0.1963
ECAD model for MCQ4503B-TP
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $3.5927
ECAD model for NVMFD5C668NLT1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7328 $51.2960
170+ $0.6013 $102.2210
260+ $0.5825 $151.4500
355+ $0.5637 $200.1135
460+ $0.5449 $250.6540
615+ $0.4885 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,884 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention