EN
  • EN
  • DE

CSD87333Q3D

Part No CSD87333Q3D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 15A 8SON / CSD87333Q3D Synchronous Buck NexFET™ Power Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 15A
Rds On (Maximum) at Id, Vgs 14.3mOhm at 4A, 8V
Vgs(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 4.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 662pF at 15V
Power - Max 6W
Temperature Range - Operating 125°C
Mounting Style SMD
Manufacturer Package 8-PowerTDFN
Supplier Device Package 8-VSON (3.3x3.3)
Part Number Series CSD87333
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805974-CSD87333Q3D
Ultra Librarian 3D Model Ultra Librarian CSD87333Q3D CAD Model

Description

Introducing the CSD87333Q3D NexFET™ Power Block from Texas Instruments

The CSD87333Q3D is a state-of-the-art power block device that has been meticulously designed by Texas Instruments to deliver exceptional performance and efficiency in power management applications. This innovative component is part of TI's NexFET™ product line, which is renowned for its high-density power solutions that meet the increasing demands of modern electronic systems.

The CSD87333Q3D is a dual N-Channel power MOSFET module that comes in a compact 3.3mm x 3.3mm SON package. This small footprint makes it ideal for space-constrained applications while still offering high power efficiency. Its advanced construction features a low thermal resistance, which allows for better heat dissipation and improved reliability over extended periods of use.

With an operating temperature range of -55°C to 150°C, the CSD87333Q3D is built to withstand harsh environments and maintain consistent performance. Its integrated dual MOSFET design simplifies circuitry by reducing the number of components required, which in turn minimizes the board space necessary for power management tasks.

Key specifications of the CSD87333Q3D include its low on-resistance (R<sub>DS(on)) which reduces power loss and enhances overall efficiency. This characteristic, combined with its maximum continuous drain current capability, makes it an excellent choice for high-efficiency power supplies, DC-DC converters, and synchronous buck applications, among others.

For designers and engineers looking to implement cutting-edge power solutions in their projects, the CSD87333Q3D offers the perfect blend of compactness, efficiency, and durability. Its compliance with RoHS standards also ensures that it meets the latest environmental requirements, making it a responsible choice for eco-conscious designs.

Overall, the CSD87333Q3D NexFET™ Power Block is a testament to Texas Instruments' commitment to providing innovative, high-quality components that drive the electronics industry forward. Whether it's for computing, consumer electronics, or industrial applications, this power block is engineered to excel in the most demanding situations.

You May Also Be Interested in

Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0775 $53.8750
115+ $0.8841 $101.6715
180+ $0.8565 $154.1700
245+ $0.8289 $203.0805
315+ $0.8012 $252.3780
420+ $0.7183 $301.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess