EN
  • EN
  • DE

BQ24010DRC

Part No BQ24010DRC
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SINGLE-CHIP, LI-ION CHARGE MANAGEMENT IC FOR HANDHELD APPLICATIONS (bq TINY)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154105-BQ24010DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24010DRC CAD Model

Description

Introducing the BQ24010DRC from Texas Instruments

The BQ24010DRC is a highly integrated and efficient solution for your battery charging needs, brought to you by the renowned manufacturer Texas Instruments. This compact, single-cell lithium-ion battery charger is designed to simplify the charging process for a wide array of portable applications, making it an ideal choice for designers looking to streamline their power management systems.

Key Features

  • Advanced Charging Algorithm: The BQ24010DRC employs a sophisticated charging algorithm that ensures your battery is charged quickly and safely, maximizing its lifespan and performance.
  • Automatic Pre-Charge Conditioning: This feature gently preps the battery if it's deeply discharged, providing a safe and efficient path to a full charge.
  • Integrated Power FET: With an onboard power FET, the BQ24010DRC simplifies the circuit design by reducing external component count, saving space and cost.
  • Status Indicators: Built-in LED status indicators provide immediate feedback on the charging process, allowing for easy monitoring of the charge state.
  • Charge Termination: To protect the battery and ensure safety, the charger includes an automatic charge termination feature that stops the charge cycle once the battery is fully charged.
  • Thermal Regulation: The device is equipped with thermal regulation to protect against overheating during the charging process, enhancing system reliability.

Compact and Versatile

The BQ24010DRC comes in a small 10-pin SON package, making it suitable for portable devices where space is at a premium. Its wide input voltage range allows it to be used with various power supplies, adding to its versatility across different applications.

Applications

With its comprehensive set of features, the BQ24010DRC is perfect for a variety of portable electronics, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Speakers
  • Wearable Technology

For designers and engineers who demand performance, efficiency, and reliability, the BQ24010DRC from Texas Instruments stands out as a top-tier choice for single-cell lithium-ion battery charging solutions.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess