Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Gate Charge (Qg) (Maximum) at Vgs 7.8nC at 4.5V
Power - Max 1.7W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-XFLGA
Supplier Device Package 4-Picostar (1.31x1.31)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800977-CSD85302L
Ultra Librarian 3D Model Ultra Librarian CSD85302L CAD Model

Description

The CSD85302L is a high-performance, dual N-Channel NexFET™ power MOSFET designed by Texas Instruments. This state-of-the-art component is ideal for applications requiring efficient power management and high-speed switching. With its compact footprint, the CSD85302L is a perfect fit for space-constrained applications.

Key Features

  • Low On-Resistance: The device offers ultra-low on-resistance (R<sub>DS(on)) which enhances its efficiency and reduces conduction losses, making it an energy-efficient choice for designers.
  • High-Speed Switching: Designed for fast switching applications, the CSD85302L improves performance in circuits where switching speed is critical.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in one package simplifies PCB layout and reduces component count, which can lead to cost savings and a more reliable end product.
  • Compact Size: Housed in a small 3mm x 3mm SON package, this device allows for high-density board designs, making it ideal for portable electronics where space is at a premium.
  • Thermal Management: The CSD85302L's package is designed for excellent thermal performance, ensuring reliability even under high power operation.

Applications

The versatility of the CSD85302L allows it to be used in a wide range of applications. Some of the common applications include:

  • DC/DC Converters
  • Power Supply Load Switches
  • Motor Control Circuits
  • Battery Management Systems
  • Point-of-Load (POL) Modules

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The CSD85302L is no exception and is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools. This ensures that engineers can confidently select the CSD85302L for their critical design projects, knowing they have the backing of TI's industry-leading support.

You May Also Be Interested in

Harris Corporation
DUAL P-CHANNEL POWER MOSFET
Lowest to $1.5044
ECAD model for RF1K49223
ON Semiconductor
8A, 90V, 0.031OHM, N-CHANNEL, M / Mosfet Array
Need more? Email Us
ECAD model for NVD6828NLT4G
Toshiba Semiconductor and Storage
Lowest to $0.7244
ECAD model for TPCP8205-H
ON Semiconductor
MOSFET 2N-CH 60V 0.295A SC88 / Mosfet Array 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.1960
ECAD model for NVJD5121NT1G
Harris Corporation
HALF BRIDGE BASED MOSFET DRIVER, / Mosfet Array
Lowest to $0.1319
ECAD model for SP600
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8207(TE12L,M)
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for TPC8218-H
Diodes Incorporated
MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Lowest to $3.2843
ECAD model for DMT47M2LDVQ-13
Toshiba Semiconductor and Storage
FIELD EFFECT TRANSISTOR SILICON P CHANNEL MOS TYPE(U-MOSⅢ)
Need more? Email Us
ECAD model for TPCF8301

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
275+ $0.3637 $100.0175
430+ $0.3523 $151.4890
590+ $0.3410 $201.1900
760+ $0.3296 $250.4960
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention