EN
  • EN
  • DE

CR16MCS9VJE8/NOPB

Part No CR16MCS9VJE8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80MQFP / MCU 16-bit CR16B RISC 64KB Flash 5V 80-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series CompactRISC
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CR16B
Core Size 16-Bit
Speed 16MHz
Connectivity ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 3K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-MQFP
Win Source Part Number 771752-CR16MCS9VJE8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name CR16MCS9
Introduction Date November 01, 2000
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CR16MCS9VJE8/NOPB CAD Model

Description

The CR16MCS9VJE8/NOPB is a high-performance, mixed-signal microcontroller from Texas Instruments, designed to cater to a wide range of applications that require efficient power management, robust operation, and connectivity. This integrated circuit is part of Texas Instruments' CR16 family and is tailored to deliver exceptional performance in industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device is built around a powerful 16-bit CR16MCS core, which is known for its efficient processing capabilities and low-power consumption, making it ideal for battery-operated devices.
  • Memory: It comes equipped with ample on-chip memory, including flash memory for program storage and RAM for data handling, ensuring smooth and efficient operation.
  • Connectivity: With integrated support for multiple communication protocols, the CR16MCS9VJE8/NOPB provides versatile connectivity options, including I2C, SPI, and UART interfaces, facilitating easy integration into various system architectures.
  • Analog Features: The microcontroller includes built-in analog features such as an analog-to-digital converter (ADC) and digital-to-analog converter (DAC), which are crucial for interfacing with sensors and other analog components.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in environments subject to temperature variations.
  • Power Management: Advanced power management features allow for reduced power consumption during idle and active states, contributing to the device's energy efficiency.
  • Packaging: The device is available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the CR16MCS9VJE8/NOPB makes it an excellent choice for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable and wearable devices
  • Smart sensors and instrumentation
  • Home automation and smart appliances

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CR16MCS9VJE8/NOPB is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance for the end-user.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess