EN
  • EN
  • DE

CP3CN17K38/NOPB

Part No CP3CN17K38/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU RISC CAN 128-LQFP / Reprogrammable Connectivity Processor 48-Pin LAM CSP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type FLASH (256 kB)
Controller Series CP3000
RAM Size 10K x 8
Interface AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
Number of I/O 23
Operating Supply Voltage 2.25 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFLGA, CSP
Manufacturer Package 48-PLGA (7x7)
Win Source Part Number 771720-CP3CN17K38/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name CP3CN17
Introduction Date January 09, 2003
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CP3CN17K38/NOPB CAD Model

Description

Product Overview: CP3CN17K38/NOPB

The CP3CN17K38/NOPB is a highly integrated, robust semiconductor device from Texas Instruments, renowned for its precision and durability in various applications. This product is designed to cater to the needs of modern electronic systems, offering a range of features that ensure reliable performance in demanding environments.

Key Features

  • High Performance: At the core of the CP3CN17K38/NOPB is a high-efficiency architecture that guarantees exceptional performance metrics, making it suitable for high-speed and high-accuracy applications.
  • Low Power Consumption: The device is engineered to operate with minimal power requirements, thus extending the battery life of portable devices and reducing energy costs for stationary installations.
  • Versatile Connectivity: With multiple interface options, the CP3CN17K38/NOPB can easily integrate into various circuit designs, providing flexibility for designers and system integrators.
  • Robust Design: Texas Instruments' commitment to quality is evident in the rugged construction of the CP3CN17K38/NOPB, which is built to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The versatility of the CP3CN17K38/NOPB allows it to be used across a broad spectrum of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable and wearable technology
  • Medical devices and instrumentation

Quality and Reliability

The CP3CN17K38/NOPB is manufactured under Texas Instruments' stringent quality control processes, ensuring high reliability and performance consistency. The device carries the NOPB (No Lead (Pb)) designation, reflecting TI's commitment to environmental responsibility and compliance with RoHS regulations.

Support and Resources

Customers can access extensive support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's customer service and technical support teams are ready to assist with product integration, troubleshooting, and performance optimization.

You May Also Be Interested in

Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess