EN
  • EN
  • DE

EDB4064B3PB-8D-F-D

Part No EDB4064B3PB-8D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 4G PARALLEL 216FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gb (64M x 64)
Memory Interface Parallel
Clock Frequency 400MHz
Supply Voltage (V) 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 216-WFBGA
Supplier Device Package 216-WFBGA (12x12)
Manufacturer Pack Quantity 1,680
MSL Level 3 (168 Hours)
Win Source Part Number 753032-EDB4064B3PB-8D-F-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDB4064B3PB-8D-F-D CAD Model

Description

The Micron Technology Inc. The supply and demand status for this item is balanced.

  • Reference Case: 216-WFBGA (12x12)
  • Reference Date Code: 12+
  • Technology: SDRAM - Mobile LPDDR2
  • Memory Size: 4Gb (64M x 64)
  • Memory Type: volatile
  • Packaging: tray
  • Mounting Style: SMD
  • Memory Format: DRAM
  • Clock Frequency: 400MHz
  • Memory Interface: parallel
  • Manufacturer Package: 216-WFBGA
  • Temperature Range: -30°C ~ 85°C
  • Supplier Device Package: 216-WFBGA (12x12)
  • Manufacturer Homepage: www.micron.com

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess