EN
  • EN
  • DE

CP3BT26Y98AAD/NOPB

Part No CP3BT26Y98AAD/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU BLUETOOH CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Core Processor CR16C
Number of I/O 48
Program Memory Type FLASH (256kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name CP3BT26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915701-CP3BT26Y98AAD/NOPB
Ultra Librarian 3D Model Ultra Librarian CP3BT26Y98AAD/NOPB CAD Model

Description

Product Overview: CP3BT26Y98AAD/NOPB

The CP3BT26Y98AAD/NOPB is a state-of-the-art semiconductor device manufactured by Texas Instruments, one of the leading companies in the field of integrated circuits and technology. This product is designed to cater to a wide range of applications, providing a reliable and efficient solution for electronic systems.

Key Features

  • High Performance: The CP3BT26Y98AAD/NOPB delivers exceptional performance, making it suitable for demanding applications that require fast processing and high reliability.
  • Energy Efficient: Texas Instruments is known for its focus on power efficiency, and this product is no exception. It ensures low power consumption, which is critical for battery-powered devices and energy-sensitive projects.
  • Robust Design: The device is built to withstand harsh conditions, ensuring durability and a long operational life. This makes it an excellent choice for industrial and automotive applications where reliability is paramount.
  • Advanced Technology: Integrating the latest advancements in semiconductor technology, the CP3BT26Y98AAD/NOPB offers superior functionality and improved overall performance.

Applications

The versatile nature of the CP3BT26Y98AAD/NOPB allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CP3BT26Y98AAD/NOPB is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this product for its consistency and performance in critical applications.

Environmental Compliance

In line with global environmental standards, the CP3BT26Y98AAD/NOPB is designed with eco-friendly materials and processes. It complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for both the environment and end-users.

Overall, the CP3BT26Y98AAD/NOPB from Texas Instruments represents a blend of cutting-edge technology, reliability, and environmental responsibility, making it an ideal choice for designers and engineers looking to create innovative solutions in a wide array of industries.

You May Also Be Interested in

Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Microchip Technology
SRAM /
Lowest to $6.8609

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess