EN
  • EN
  • DE

COPCJ842-CGT/WM/EPDB2102

Part No COPCJ842-CGT/WM/EPDB2102
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number COPCJ842
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1055215-COPCJ842-CGT/WM/EPDB2102
Ultra Librarian 3D Model Ultra Librarian COPCJ842-CGT/WM/EPDB2102 CAD Model

Description

The COPCJ842-CGT/WM/EPDB2102 is a highly sophisticated and versatile integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance performance and reliability in electronic systems.

Key Features

  • High Precision: The COPCJ842-CGT/WM/EPDB2102 is engineered for accuracy, ensuring that your applications perform consistently and reliably.
  • Low Power Consumption: This component is optimized for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers superior performance and longevity.
  • Robust Design: Built to withstand challenging conditions, the COPCJ842-CGT/WM/EPDB2102 is durable and suitable for use in a variety of environments.

Applications

The versatility of the COPCJ842-CGT/WM/EPDB2102 makes it ideal for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

With its cutting-edge design, the COPCJ842-CGT/WM/EPDB2102 provides a set of technical specifications that ensure it meets the requirements of even the most demanding applications. Some of its key specifications include:

  • Operating Temperature Range
  • High-Speed Signal Processing
  • Compatibility with Various Microcontrollers
  • Multiple Input/Output Configurations

Quality and Support

Texas Instruments is known for its commitment to quality, and the COPCJ842-CGT/WM/EPDB2102 is no exception. Customers can expect comprehensive support and resources, including detailed datasheets, application notes, and a responsive customer service team.

Whether you're developing the next generation of automotive technology or designing a new consumer gadget, the COPCJ842-CGT/WM/EPDB2102 from Texas Instruments is a reliable choice that promises to deliver top-notch performance and durability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess