EN
  • EN
  • DE

K4S280832C-TC1L000

Part No K4S280832C-TC1L000
Manufacturer Samsung
Catalog SD
Description SD 16Mx8-1L PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945282-K4S280832C-TC1L000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832C-TC1L000 CAD Model

Description

The K4S280832C-TC1L000 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, offering faster data access compared to asynchronous DRAM. The 'K4S' prefix indicates a specific family of SDRAM devices from Samsung.

Applications

  • Legacy Desktop Computers: Used as the main system memory.
  • Legacy Laptop Computers: Provides memory for portable computing.
  • Networking Equipment: Can be found in routers, switches, and other network infrastructure.
  • Embedded Systems: Used in systems requiring synchronous memory operation.
  • Older Graphics Cards: Utilized as video memory.

Features

  • Synchronous Operation: Operates synchronously with the system clock, providing precise timing and data integrity.
  • High Density: Provides a considerable amount of memory capacity in a single chip.
  • Fast Clock Speeds: Designed to operate at reasonably high clock frequencies.
  • Low Power Consumption: Optimized for lower power consumption.

Benefits

  • Increased System Performance: Increases overall system performance by offering fast memory access.
  • Enhanced Graphics Capabilities: Improves graphics in compatible applications.
  • Improved Data Transfer Rates: Allows for rapid data transfer between memory and other components.
  • Larger Memory Capacity: Enables storing and processing larger amounts of data.

Additional Details

The 'TC1L000' portion of the part number likely refers to the specific speed grade, timing parameters, and potentially the packaging details. Consulting the official Samsung datasheet for the K4S280832C-TC1L000 is crucial for obtaining definitive specifications, including operating voltage (typically 3.3V for SDRAM), CAS latency, and temperature range.

This memory type remains in use in older systems and certain applications where its synchronous nature and performance characteristics are adequate. It contributes to reliable data handling and efficient operation within those systems.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess