EN
  • EN
  • DE

COP8CCE9IMT7/NOPB

Part No COP8CCE9IMT7/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 39
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1029900-COP8CCE9IMT7/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8CCE9IMT7/NOPB CAD Model

Description

Introducing the COP8CCE9IMT7/NOPB by Texas Instruments

The COP8CCE9IMT7/NOPB is a cutting-edge 8-bit microcontroller designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This microcontroller is part of the COP8™ family, which is renowned for its robustness, versatility, and efficiency in a wide range of applications. The COP8CCE9IMT7/NOPB is an ideal choice for designers looking for a high-performance microcontroller with a rich feature set to power their next-generation embedded systems.

Key Features

  • Core: The device is built around a powerful 8-bit microcontroller core that provides a perfect balance between processing power and energy efficiency, making it suitable for both battery-powered and mains-connected applications.
  • Memory: It comes with ample on-chip memory, including Flash and RAM, to handle complex tasks and algorithms without the need for external memory components, thus reducing system cost and complexity.
  • I/O Capabilities: The microcontroller boasts a wide array of input/output options, including general-purpose I/O pins, which allow for flexible interfacing with peripherals and other components in the system.
  • Timers and Counters: With its integrated timers and counters, the COP8CCE9IMT7/NOPB can manage time-related tasks efficiently, such as generating PWM signals for motor control or measuring time intervals with precision.
  • Analog Features: The inclusion of analog features like ADCs (Analog-to-Digital Converters) enables the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Communication Protocols: It supports various communication protocols, which ensures easy integration with other digital systems and facilitates data transfer across different devices.
  • Temperature Range: This device operates over an industrial temperature range, making it robust enough to perform reliably in harsh environmental conditions.

Applications

The versatility of the COP8CCE9IMT7/NOPB makes it an excellent choice for a myriad of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart home devices. Its robust design and rich set of features enable engineers to develop sophisticated and reliable products that meet the demands of today's technology-driven world.

With the COP8CCE9IMT7/NOPB, Texas Instruments continues to uphold its commitment to providing innovative and high-quality products that push the boundaries of what's possible in the realm of microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0753 $63.2259
6+ $17.2926 $103.7556
9+ $16.7522 $150.7698
13+ $16.2118 $210.7534
16+ $15.6714 $250.7424
22+ $14.0502 $309.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess