The CK2510C from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications requiring clock timing solutions. This innovative component is an essential piece for engineers and designers looking to develop systems with stringent timing requirements. The CK2510C is part of Texas Instruments' extensive clock and timing solutions portfolio, which has been leading the industry with its precision and reliability.
Key Features
- High Precision: The CK2510C offers exceptional timing accuracy, making it suitable for applications where precise clock signals are critical.
- Low Jitter: This product is engineered to produce low phase noise and jitter, ensuring stable performance in sensitive electronic systems.
- Versatility: With a wide range of operating frequencies, the CK2510C can be used in various applications, from consumer electronics to industrial automation.
- Power Efficiency: Designed with power conservation in mind, the device operates with minimal power consumption, making it ideal for portable and battery-operated devices.
- Robustness: The CK2510C is built to withstand harsh conditions, ensuring reliability and longevity in all types of environments.
Applications
The versatility of the CK2510C allows it to be used in a wide array of applications. Some of the typical use cases include:
- Telecommunications
- Networking Equipment
- Data Centers
- Consumer Electronics
- Industrial Control Systems
Technical Specifications
Parameter
Value
Supply Voltage
3.3V ± 0.3V
Operating Temperature
-40°C to 85°C
Frequency Range
Varies depending on configuration
Package Type
SOP-8, TSSOP-14, etc.
With its robust set of features and capabilities, the CK2510C from Texas Instruments is an excellent choice for any design requiring precise and reliable clock generation and timing control.