EN
  • EN
  • DE

CDCVF25084PWR

Part No CDCVF25084PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 3.3V 1:8 X4 CLK MULT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Multiplier
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 180MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 126124-CDCVF25084PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCVF25084PWR CAD Model

Description

CDCVF25084PWR Description

The CDCVF25084PWR is engineered to distribute clock signals efficiently across multiple outputs, maintaining precision timing in multiple electronic systems. Its robust design is suitable for a variety of industrial applications.

  • Features<ul>
  • High-speed operation
  • Robust temperature tolerance
  • Multiple output capability
  • Benefits<ul>
  • Accelerates data processing
  • Operates efficiently in extreme environments
  • Supports complex system architectures
  • Applications<ul>
  • Automotive electronics
  • Industrial automation
  • Medical equipment
  • Additional Details: The CDCVF25084PWR offers a perfect balance of speed and stability, making it a preferred choice for advanced electronic designs requiring reliability and precision.

    You May Also Be Interested in

    Renesas Electronics America
    IC CLOCK GENERATOR 40VFQFPN
    Lowest to $123.1344
    Texas Instruments
    IC CLOCK SYNCHRONIZER 64VQFN
    Lowest to $83.9403
    Renesas Electronics America
    IC FANOUT DIST 16TSSOP
    Lowest to $14.5523
    Analog Devices Inc.
    IC POWER MANAGEMENT
    Lowest to $270.5224
    Renesas Electronics America
    IC CLK/FREQ SYNTH 8TSSOP
    Need more? Email Us
    Analog Devices Inc.
    1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
    Lowest to $16.0075
    Renesas Electronics America
    IC CLOCK GENERATOR 52TQFP
    Need more? Email Us
    Analog Devices Inc.
    ADF4030 (AION) SYSREF ALIGNER FO
    Need more? Email Us
    Microchip Technology
    IC JITTER BLOCKER SOT23-6L
    Lowest to $12.5732

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.8707
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    3+ $19.8843 $59.6529
    7+ $16.3153 $114.2071
    10+ $15.8055 $158.0550
    14+ $15.2956 $214.1384
    17+ $14.7858 $251.3586
    23+ $13.2562 $304.8926
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,254 pieces
    MOQ: 3 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess