EN
  • EN
  • DE

CDCUN1208LPRHBT

Part No CDCUN1208LPRHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 400MHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HCSL, LVCMOS, LVDS
Output HCSL, LVCMOS, LVDS
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1028796-CDCUN1208LPRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCUN1208LPRHBT CAD Model

Description

The Texas Instruments CDCUN1208LPRHBT is a high-performance clock buffer designed to meet the stringent requirements of today's advanced electronic systems. This clock distribution device is ideal for applications that demand low additive phase jitter, high-frequency outputs, and precise clock signal management.

Key Features

  • Multiple Outputs: The CDCUN1208LPRHBT features eight low-skew, low-jitter outputs that ensure synchronized clock distribution across multiple devices.
  • Low Additive Phase Jitter: With exceptionally low additive phase jitter, this clock buffer enhances system performance by maintaining signal integrity, making it suitable for high-speed digital signal processing.
  • Wide Frequency Range: The device supports a broad frequency range, accommodating various system clock requirements and allowing for versatile application use.
  • High-Speed Current Steering Logic (HCSL) Outputs: The HCSL outputs are designed for high-speed signaling, which is critical for modern high-performance computing and networking infrastructure.
  • Power Supply: Operates on a 3.3V power supply, ensuring compatibility with a wide range of digital systems.
  • Small Form Factor: The compact QFN package (3.5mm x 3.5mm) saves valuable board space, which is essential for dense circuit designs.
  • Industrial Temperature Range: The device is rated for operation over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The CDCUN1208LPRHBT is designed for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • High-performance computing and server platforms
  • Data storage systems and data center infrastructure
  • Telecommunications equipment
  • Industrial automation and control systems

Conclusion

The Texas Instruments CDCUN1208LPRHBT is a versatile clock buffer that delivers high performance, reliability, and design flexibility. Its advanced features make it an excellent choice for engineers looking to optimize their high-speed digital systems. Whether for industrial, computing, networking, or telecommunications use, this clock buffer ensures that your system maintains precise timing for critical operations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6587 $58.6348
9+ $12.0277 $108.2493
13+ $11.6518 $151.4734
18+ $11.2760 $202.9680
23+ $10.9001 $250.7023
31+ $9.7725 $302.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess