EN
  • EN
  • DE

CDCU877RHATG4

Part No CDCU877RHATG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER 1.8V 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1028795-CDCU877RHATG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCU877RHATG4 CAD Model

Description

The Texas Instruments CDCU877RHATG4 is a high-performance, low-jitter clock generator designed to meet the stringent requirements of complex digital systems. This clock generator integrates a Phase-Locked Loop (PLL) circuit which allows it to provide stable and precise clock signals for a variety of applications, including telecommunications, data communications, servers, and industrial systems.

Key Features

  • Multiple Outputs: The CDCU877RHATG4 offers multiple outputs that can be configured to different frequencies, making it a versatile solution for systems requiring various clock domains.
  • Low Jitter: This device is engineered to produce clock signals with very low jitter, ensuring reliable performance for high-speed digital circuits.
  • Programmable: Users can program the output frequencies, output types, and other parameters, providing flexibility to meet specific design requirements.
  • Voltage Supply: It operates within a supply voltage range of 3.135V to 3.465V, accommodating common system power rails.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Package: Enclosed in a 64-VFQFN Exposed Pad package, the CDCU877RHATG4 is compact and suitable for space-constrained applications.

Applications

The versatile nature of the CDCU877RHATG4 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and base stations.
  • Data communication infrastructure including data centers and storage systems.
  • High-performance computing and server applications.
  • Industrial equipment requiring precise timing solutions.

With its robust feature set and flexible programmability, the Texas Instruments CDCU877RHATG4 clock generator is a reliable choice for designers looking to optimize their system's performance with a high-quality timing solution.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess