EN
  • EN
  • DE

CDCM7005RGZRG4

Part No CDCM7005RGZRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V HIGH PERFORMANCE CLOCK SYNCHRONIZER AND JITTER CLEANER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Synchronizer and Jitter Cleaner
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 1.5GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160669-CDCM7005RGZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDCM7005
Introduction Date April 04, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCM7005RGZRG4 CAD Model

Description

Product Overview: CDCM7005RGZRG4

The CDCM7005RGZRG4 is a highly versatile, low-jitter clock synchronizer and jitter cleaner from Texas Instruments, designed to provide optimal clock solutions for a wide range of applications. This integrated circuit is engineered to synchronize the timing of different clock signals with precision, ensuring reliable operation for systems that require consistent timing for data processing and transfer.

At the core of the CDCM7005RGZRG4 is a Voltage-Controlled Oscillator (VCO) that operates at a frequency range of 2.37 GHz to 2.6 GHz, providing a stable and precise clock source. The device also features a high-performance Phase-Locked Loop (PLL) that can lock to an input reference and distribute up to five low-jitter output clocks, making it an ideal solution for communication infrastructure, data converters, and wireless base stations.

This product comes in a compact, 48-pin QFN (RGZ) package, ensuring a small footprint on the PCB and ease of integration into various system designs. The CDCM7005RGZRG4 supports both crystal and LVCMOS/LVTTL input types, offering flexibility for designers to choose the most suitable reference clock source for their application.

The device boasts an impressive integrated RMS jitter performance of less than 1 ps, which is critical for high-speed digital systems that require a clean and stable clock signal to minimize data errors and enhance system performance. Additionally, the CDCM7005RGZRG4 features programmable dividers, delay adjustments, and output format configurations (LVPECL, LVDS, and LVCMOS), providing designers with the ability to tailor the output clocks to their specific needs.

Texas Instruments has equipped the CDCM7005RGZRG4 with an I2C interface for easy programmability and control. This allows for dynamic reconfiguration of the device's settings in real-time, making it highly adaptable for complex systems that may require changes in clocking arrangements during operation.

In summary, the CDCM7005RGZRG4 from Texas Instruments is a sophisticated clock management solution that delivers high performance, flexibility, and precision, making it an excellent choice for designers seeking to enhance the timing accuracy and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess