EN
  • EN
  • DE

CDCLVC1102PW

Part No CDCLVC1102PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 250MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CDCLVC1102
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577946-CDCLVC1102PW
Ultra Librarian 3D Model Ultra Librarian CDCLVC1102PW CAD Model

Description

The Texas Instruments CDCLVC1102PW is a high-performance, low-voltage clock buffer designed to distribute high-speed signals with precision and minimal skew. This device is part of TI's extensive clock and timing solutions, catering to a wide range of applications such as networking, telecommunications, and high-speed data acquisition systems.

Key Features

  • Low-Voltage Operation: The CDCLVC1102PW operates at a supply voltage range of 1.6V to 3.3V, making it suitable for low-power applications.
  • Dual Output Buffers: It features two low-skew, low-jitter output buffers, which can be used to distribute the input clock signal to multiple destinations with minimal signal degradation.
  • High-Speed Signal Distribution: With its capability to support high-frequency clock signals, this device ensures reliable performance in applications requiring fast data processing and precise timing.
  • Input Signal Flexibility: The CDCLVC1102PW can accept a wide range of input signal levels, including LVCMOS, LVTTL, or crystal inputs, offering design flexibility.
  • Robust ESD Protection: It is equipped with robust electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes and improve system reliability.

Package and Reliability

The CDCLVC1102PW comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a space-efficient solution for PCB designs. Its operating temperature range of -40°C to +85°C ensures stable performance across diverse environmental conditions.

Applications

This versatile clock buffer is ideal for a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure like base stations and signal processing units.
  • High-speed computing and data processing systems.
  • Industrial and medical electronics that require precise timing for data acquisition and control.

With its combination of performance, flexibility, and reliability, the Texas Instruments CDCLVC1102PW clock buffer is an excellent choice for designers looking to optimize their high-speed signal distribution needs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9789 $53.8395
110+ $0.9170 $100.8700
170+ $0.8860 $150.6200
245+ $0.8240 $201.8800
320+ $0.7931 $253.7920
395+ $0.7621 $301.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess