Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 18ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC4127
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 754871-MIC4127YME-TR
Ultra Librarian 3D Model Ultra Librarian MIC4127YME-TR CAD Model

Description

Product Overview: MIC4127YME-TR from Microchip Technology

The MIC4127YME-TR is a highly efficient and robust integrated circuit designed and manufactured by Microchip Technology. This device is part of Microchip's extensive range of power management solutions, specifically tailored to meet the demanding requirements of modern electronic applications. The MIC4127YME-TR is a dual 1.5A-Peak Low-Side MOSFET Driver that is commonly used in a variety of applications, including but not limited to, switching power supplies, DC-DC converters, motor control circuits, and other power-related applications.

Key Features

  • High Current Driving Capability: The MIC4127YME-TR can deliver peak currents of up to 1.5A, making it suitable for driving large capacitive loads with rapid switching times.
  • Wide Operating Voltage Range: This driver operates over a supply voltage range of 4.5V to 18V, providing the flexibility to work with various power systems.
  • Fast Switching Performance: With fast rise and fall times typically under 25ns, the device ensures efficient switching, minimizing power losses and improving overall performance.
  • Low Power Consumption: It features low quiescent current, which enhances its power efficiency, making it ideal for battery-operated devices.
  • Dual Outputs: The dual outputs allow for flexibility in design, supporting either two independent channels or a single channel with both outputs paralleled for higher current capability.
  • Robust Protection Features: The MIC4127YME-TR includes protection features such as over-temperature and over-current protection, ensuring reliable operation and longevity of the device.

Applications

The versatility of the MIC4127YME-TR allows it to be used across a wide array of applications. Its high current driving capability and fast switching performance make it an excellent choice for power management tasks in industrial controls, consumer electronics, telecom infrastructure, and automotive systems. Additionally, its robust protection features ensure that it can reliably operate even in harsh environmental conditions.

Package and Availability

The MIC4127YME-TR is available in a compact 8-lead SOIC package, which is suitable for space-constrained applications. The device is also available in tape and reel form, denoted by the "-TR" suffix, facilitating easy integration into automated manufacturing processes. For pricing, samples, and further technical information, customers can contact Microchip Technology or visit their official website.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INVERTING
Lowest to $3.7491
ECAD model for IXDN614SI
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL NONINV 8SOIC
Need more? Email Us
ECAD model for IXDN604SI
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC MOSFET DRVR SYNC BUCK 10-DFN
Lowest to $1.8835
ECAD model for ISL6594ACRZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1381 $64.1430
65+ $1.7544 $114.0360
100+ $1.6996 $169.9600
140+ $1.6447 $230.2580
180+ $1.5900 $286.2000
240+ $1.4254 $342.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,140 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention