Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 044795-MIC6315-29D2UTR
Ultra Librarian 3D Model Ultra Librarian MIC6315-29D2UTR CAD Model

Description

Product Overview: MIC6315-29D2UTR by Microchip Technology

The MIC6315-29D2UTR is a high-performance, low-power voltage supervisor designed and manufactured by the renowned semiconductor company, Microchip Technology. This device is engineered to monitor voltage levels within electronic systems, ensuring that the processor and other critical components operate within their specified voltage ranges. It is an essential component for reliable system operation, providing a reset signal to the host processor when the monitored supply voltage drops below the factory-programmed threshold.

The MIC6315-29D2UTR is characterized by its precision voltage monitoring capability and low power consumption, making it an ideal choice for battery-operated and portable devices. It features a 2.93V threshold voltage, which is well-suited for 3.3V powered systems, ensuring that the device maintains optimal functionality even during power fluctuations.

This voltage supervisor comes in a compact SOT-23-5 package, which is highly favored for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic products, from consumer electronics to industrial control systems. The MIC6315-29D2UTR operates over a broad temperature range, making it versatile for use in various environments.

Key features of the MIC6315-29D2UTR include:

  • Factory-Programmed V<sub>TH: Accurate and stable 2.93V threshold voltage.
  • Low Power Consumption: Ideal for extending battery life in portable devices.
  • Manual Reset Input: Provides a manual override to initiate a system reset.
  • Reset Timeout: Adjustable reset signal timeout for system reliability.
  • Output Driver: Capable of sinking or sourcing current to drive a reset line.
  • Temperature Range: Operates reliably from -40°C to +85°C.
  • Package: Available in a space-saving SOT-23-5 package.

The MIC6315-29D2UTR voltage supervisor is a testament to Microchip Technology's commitment to providing high-quality, reliable semiconductor products. Its robust design and precision voltage monitoring make it a critical component for safeguarding system integrity across a multitude of applications.

Whether you are designing consumer electronics, communication devices, or complex industrial systems, the MIC6315-29D2UTR offers the performance and reliability needed to maintain efficient and stable operations.

You May Also Be Interested in

STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Need more? Email Us
ECAD model for ADM6823ZYRJZ-RL7
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,590 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention