EN
  • EN
  • DE

DS21FF42

Part No DS21FF42
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC FRAMER T1 4X4 16CH 300-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 300mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 300-PBGA (27x27)
Win Source Part Number 139664-DS21FF42
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21FF42 CAD Model

Description

The Maxim Integrated DS21FF42 is a high-performance, dual-channel signal conditioner integrated circuit designed to enhance the functionality and reliability of industrial measurement and control systems. This precision device is engineered to process and condition signals from a variety of sensor inputs, making it an indispensable component for applications requiring accurate data acquisition and control.

Key Features:

  • High Accuracy: The DS21FF42 provides exceptional signal conditioning accuracy, which is crucial for applications that demand precise measurements.
  • Dual-Channel Operation: With two independent signal conditioning channels, this device can process multiple signals simultaneously, increasing system throughput and efficiency.
  • Wide Input Range: It supports a broad range of input signals, making it versatile for use with various sensors and input types.
  • Programmable Gain and Filters: Users can configure the gain and filtering options to match specific application requirements, ensuring optimal performance.
  • Robust Communication Interface: The DS21FF42 features a robust communication interface that facilitates easy integration into existing systems and ensures reliable data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this signal conditioner minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.

Applications:

The DS21FF42 is ideal for a wide range of applications across various industries. Its dual-channel capability and high accuracy make it suitable for:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Medical Instrumentation
  • Environmental Monitoring Equipment

In summary, the Maxim Integrated DS21FF42 dual-channel signal conditioner is a versatile and reliable solution for enhancing the performance of industrial measurement and control systems. Its combination of precision, programmability, and low power consumption makes it an excellent choice for engineers and designers looking to improve their system's accuracy and efficiency.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $85.6225

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess