EN
  • EN
  • DE

CDCL1810RGZT

Part No CDCL1810RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.8V, 10 Output, High-Performance Clock Distributor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input LVDS
Output CML
Frequency - Max 650MHz
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160632-CDCL1810RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCL1810
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCL1810RGZT CAD Model

Description

Product Overview: Texas Instruments CDCL1810RGZT Clock Buffer

The Texas Instruments CDCL1810RGZT is a high-performance, low-jitter clock buffer designed to distribute high-speed signals with precision and reliability. This device is part of TI's extensive clock distribution portfolio, suitable for a wide range of applications including telecommunications, networking, data centers, and industrial automation.

Key Features

  • Multiple Outputs: The CDCL1810RGZT features 8 low-skew, low-jitter outputs, capable of distributing a single input clock to multiple destinations without signal degradation.
  • Input Frequency Range: This device supports a wide input frequency range from 10 MHz to 800 MHz, accommodating various clocking requirements across different applications.
  • Output Formats: It offers selectable LVPECL, LVDS, or HCSL output formats, providing flexibility to interface with a variety of logic standards.
  • Low Jitter Performance: The CDCL1810RGZT is engineered to deliver low additive phase jitter, typically less than 0.5 ps (rms), ensuring high-quality signal integrity for sensitive applications.
  • Programmable: Users can program the device through an I2C interface, allowing for easy adjustments to output skew, phase delay, and other parameters for optimal system performance.
  • Power Supply: This device operates on a 3.3V power supply, providing a balance between performance and power efficiency.
  • Temperature Range: The CDCL1810RGZT is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: It comes in a compact, 48-pin QFN package, ideal for space-constrained applications.

Applications

The versatility of the CDCL1810RGZT makes it an excellent choice for a variety of applications, including but not limited to:

  • High-speed data communication and networking equipment
  • Server and storage platforms
  • Test and measurement systems
  • Industrial control and automation systems

With its robust feature set and flexible design, the Texas Instruments CDCL1810RGZT clock buffer is a reliable solution for system designers looking to optimize their clock distribution networks while maintaining signal integrity and performance.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5695 $52.8475
12+ $8.6724 $104.0688
18+ $8.4014 $151.2252
25+ $8.1304 $203.2600
32+ $7.8594 $251.5008
43+ $7.0463 $302.9909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,262 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess