EN
  • EN
  • DE

SN65LVDS31-32BEVM

Part No SN65LVDS31-32BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function LVDS, Serial to Parallel
Utilized IC / Part SN65LVDS31, SN65LVDS32B
Supplied Contents Board(s)
Base Product Number 65LVDS31
Other Names 296-9740,296-9740,296-9740R,296-SN65LVDS31-32BEVM,-296-9740,-296-9740,-SN65LVDS31-32BEVMR
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284383-SN65LVDS31-32BEVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS31-32BEVM CAD Model

Description

SN65LVDS31-32BEVM Evaluation Module from Texas Instruments

The SN65LVDS31-32BEVM is an evaluation module designed to demonstrate the performance and capabilities of the SN65LVDS31 and SN65LVDS32 quad differential line drivers and receivers from Texas Instruments. This evaluation module is an essential tool for engineers and designers who are interested in implementing high-speed differential signaling in their applications.

Key Features

  • High-Speed Performance: The SN65LVDS31 driver and SN65LVDS32 receiver support signaling rates up to 400 Mbps, making them suitable for high-speed data transmission applications.
  • Low-Voltage Differential Signaling (LVDS): The use of LVDS technology ensures low power consumption and minimizes EMI, while also providing high noise immunity.
  • Robust Design: The devices are designed to operate over a wide common-mode voltage range, which enhances their robustness in challenging electrical environments.
  • Interoperability: These chips are compatible with TIA/EIA-644 LVDS standard, ensuring they can be used in a wide variety of applications and with other LVDS-compliant devices.
  • Flexible Power Supply: The SN65LVDS31-32BEVM can operate from a single 3.3V supply, providing flexibility in system design.

Applications

The SN65LVDS31-32BEVM is well-suited for a range of applications that require high-speed data transfer and robust signal integrity. Typical applications include:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Computer networking equipment
  • Industrial control and automation

Easy to Use

The evaluation module comes with all the necessary features to facilitate easy testing and evaluation. It includes connectors and test points that allow for straightforward access to the driver and receiver inputs and outputs. Additionally, comprehensive technical documentation and support are available from Texas Instruments to assist with the integration and use of the SN65LVDS31-32BEVM in various design scenarios.

With its combination of high-speed performance, LVDS technology, and ease of use, the SN65LVDS31-32BEVM from Texas Instruments is an excellent choice for engineers looking to evaluate LVDS differential signaling solutions for their next project.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess