Product Overview: CDCE620O5RGZR from Texas Instruments
The CDCE620O5RGZR is a state-of-the-art clock synthesizer from Texas Instruments, designed to meet the precise timing requirements of high-performance digital systems. This advanced device is part of TI's extensive clock generation and distribution portfolio, offering a versatile solution for a wide range of applications, including networking, telecommunications, and computing.
Key Features
- High Precision: The device provides low-jitter clock outputs that are essential for maintaining signal integrity in digital communication systems.
- Multiple Outputs: It offers five configurable outputs that can be programmed to support various frequencies, enabling it to serve multiple components within a system.
- Programmable: Users can customize the output frequency and phase relationships using the integrated EEPROM, which allows for easy reconfiguration and fine-tuning of system performance.
- Power Efficiency: Designed with power conservation in mind, the CDCE620O5RGZR operates with a low power consumption, making it ideal for energy-sensitive applications.
- Small Form Factor: The device comes in a compact QFN package, which is highly beneficial for space-constrained applications.
Applications
The CDCE620O5RGZR's versatility makes it suitable for a variety of applications, including:
- Data communication equipment such as routers, switches, and servers
- Wireless infrastructure, including base stations and network interface cards
- Industrial and medical equipment that requires precise timing for data acquisition and processing
- Consumer electronics where multiple clock sources are needed for audio, video, and digital signal processing
Technical Specifications
The CDCE620O5RGZR offers technical specifications that ensure optimal performance:
- Supply Voltage Range: 1.8V to 3.3V
- Output Frequency Range: Up to 230 MHz
- Operating Temperature Range: -40°C to 85°C
- Package Type: 48-VQFN (RGZ)
- RoHS Compliant
With its combination of precision, programmability, and power efficiency, the CDCE620O5RGZR from Texas Instruments is a reliable choice for designers looking to optimize the clocking architecture of their digital systems.