EN
  • EN
  • DE

SN74LVC2T45YZPRB

Part No SN74LVC2T45YZPRB
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description BUS TRANSCEIVER / Translator Circuit Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC2T45
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334968-SN74LVC2T45YZPRB
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45YZPRB CAD Model

Description

Product Description: SN74LVC2T45YZPRB from Texas Instruments

The SN74LVC2T45YZPRB is an innovative dual-bit dual-supply bus transceiver from the renowned manufacturer, Texas Instruments. This product is designed with auto-direction sensing technology, which significantly helps in data transmission without the need for direction control signal.

It operates from 1.65 V to 5.5 V Vcc, making it suitable for various applications. The SN74LVC2T45YZPRB is optimized for 4.5 V to 5.5 V signal switching and is also compatible with 3.3 V signals, providing an excellent solution for mixed-voltage systems.

This device is equipped with two separate configurable power-supply rails. The A port is designed to track Vcca, and the B port is designed to track Vccb. This feature allows for low-voltage bidirectional translation between any of the 1.65 V, 1.8 V, 2.5 V, 3.3 V, and 5.5 V voltage nodes.

SN74LVC2T45YZPRB has a maximum data rates of 380 Mbps (3.3 V to 5 V) and 200 Mbps (1.8 V to 3.3 V), enabling high-speed data transmission. It is designed to drive capacitive loads up to 70 pF. The device also supports cold-sparing feature, which allows the device to be unpowered while the bus is active.

The SN74LVC2T45YZPRB comes in a DSBGA package with a body size of 1.41 mm × 0.91 mm, making it a compact solution for space-constrained applications. This device is also lead-free and RoHS compliant, making it an environmentally friendly choice.

With its advanced specifications and high reliability, the SN74LVC2T45YZPRB from Texas Instruments is an excellent choice for applications such as servers, telecom, networking equipment, computing, and many more.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2939 $51.4325
365+ $0.2753 $100.4845
565+ $0.2660 $150.2900
810+ $0.2474 $200.3940
1,050+ $0.2381 $250.0050
1,315+ $0.2288 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,810 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess