EN
  • EN
  • DE

CDC7005RGZTG4

Part No CDC7005RGZTG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V HIGH PERFORMANCE CLOCK SYNTHSIZER AND JITTER CLEANER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160592-CDC7005RGZTG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC7005RGZTG4 CAD Model

Description

The CDC7005RGZTG4 from Texas Instruments is a state-of-the-art clock synchronizer and jitter cleaner designed to provide high-performance clock management for demanding applications. This device is part of the Texas Instruments' high-performance clock solutions, catering to the needs of communication infrastructure, data centers, and high-speed computing applications.

Key Features

  • High Precision: The CDC7005RGZTG4 offers exceptional jitter cleaning and synchronization capabilities, ensuring stable and precise clock signals for critical system components.
  • Dual Loop Architecture: It features a dual-loop architecture that allows for both frequency synthesis and jitter cleaning, providing versatility in clock management.
  • Multiple Outputs: The device supports multiple output frequencies, enabling it to drive various system components with different clock requirements simultaneously.
  • Low Jitter Performance: With its low jitter performance, the CDC7005RGZTG4 ensures high data integrity and reliable operation in systems where timing accuracy is paramount.
  • Programmable: Users can program the device through a serial interface, allowing for easy integration and customization within a system design.

Applications

The CDC7005RGZTG4 is ideal for a range of applications that require precise clock management, including:

  • Telecommunications equipment
  • Networking infrastructure
  • Data storage systems
  • High-speed data converters
  • Test and measurement equipment

Package and Quality

The device is available in a compact 64-VQFN (RGZ) package, making it suitable for space-constrained applications. It is designed to meet the rigorous quality standards of Texas Instruments, ensuring long-term reliability and performance.

Support and Resources

Texas Instruments provides comprehensive support and resources for the CDC7005RGZTG4, including detailed datasheets, application notes, and design tools to assist engineers in integrating this clock synchronizer and jitter cleaner into their designs.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0576 $66.1152
4+ $27.1242 $108.4968
6+ $26.2765 $157.6590
8+ $25.4289 $203.4312
11+ $24.5813 $270.3943
14+ $22.0384 $308.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess