EN
  • EN
  • DE

AD2S83AP

Part No AD2S83AP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Variable Resolution, Resolver-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135811-AD2S83AP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD2S83AP CAD Model

Description

AD2S83AP: High Performance Resolver-to-Digital Converter

The AD2S83AP is a sophisticated Resolver-to-Digital Converter (RDC) from Analog Devices Inc., designed to interpret resolver sensor outputs into digital angle and velocity data. This precision component is invaluable in applications where accurate position sensing and motion control are critical, such as in industrial robotics, avionics, and military systems.

Key Features

  • High Accuracy: The AD2S83AP provides exceptional accuracy and resolution, making it suitable for the most demanding applications where precision is paramount.
  • Variable Resolution: Users can configure the device for various resolutions, depending on the application requirements, offering flexibility and adaptability.
  • Wide Tracking Rate: Capable of tracking rates up to 1024 rev/sec, the AD2S83AP is designed to keep pace with high-speed systems.
  • Monolithic IC: The integration of all necessary functions into a single chip ensures reliability and simplifies system design.

Operational Excellence

The AD2S83AP operates by converting the sinusoidal signal from a resolver into digital form using Type II tracking loop technology. This method ensures smooth and accurate data representation, even under dynamic conditions. The device also features an internal oscillator that eliminates the need for external clocking components, further simplifying design and reducing system complexity.

Robust and Reliable

Designed with industrial and military applications in mind, the AD2S83AP is built to withstand harsh environments. Its robust construction ensures reliable performance over a wide temperature range and in the presence of vibration and shock. The package is also designed for easy integration into existing systems, with a compact form factor that conserves valuable board space.

Applications

  • Industrial Robotics
  • Avionics
  • Antenna Positioning
  • Servo Motor Control
  • Military Positioning Systems

The AD2S83AP from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an ideal choice for high-precision resolver-to-digital conversion in a wide range of demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.3083 $90.3083
2+ $74.1002 $148.2004
3+ $71.7844 $215.3532
4+ $69.4686 $277.8744
5+ $67.1529 $335.7645
6+ $60.2055 $361.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess