Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, -15mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3.6V ~ 24V
Maximum Supply Current 3.5mA
Current - Output (Maximum) 60mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 3-SSIP
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134579-A3282LUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3282LUA-T CAD Model

Description

The A3282LUA-T is an obsolete electronic component manufactured by Allegro MicroSystems, LLC.

  • Component: A3282LUA-T
  • Manufacturer: Allegro MicroSystems, LLC
  • Status: Obsolete
  • Application: Sensors and Transducers
  • Sensing Range (Trip): 15mT
  • Sensing Range (Release): -15mT
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3177U
Allegro MicroSystems, LLC
MICROPOWER, ULTRA-SENSITIVE HALL-EF FECT SWITCH
Lowest to $1.5056
ECAD model for A3212EUA
Asahi Kasei Microsystems
EM-1712 is ultra-small Hall effect ICs of a single silicon chip composed of Hall element and a signal processing IC
Lowest to $0.4520
ECAD model for EM-1712
Diodes Incorporated
COMPLEMENTARY OUTPUT HALL EFFECT LATCH | MAGNETIC SWITCH LATCH TO94
Lowest to $0.0716
ECAD model for AH277AZ4-CG1
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3175U
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ECAD model for TLE49644MXTMA1
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH360U
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH180U
Infineon Technologies
High Precision Hall-Effect Switch
Lowest to $1.8437
ECAD model for TLE4906L

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0115 $70.4025
80+ $1.6507 $132.0560
125+ $1.5989 $199.8625
170+ $1.5472 $263.0240
220+ $1.4954 $328.9880
290+ $1.3414 $389.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,203 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention