Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Housing for Female Sockets and Blade Sockets
Connector Style Multi-Beam
Number of Positions 28 (24 + 4 Power)
Mounting Style Panel Mount
Connector Usage Receptacle
Features Guide Pin
Color Black
Note Contacts Not Included
Manufacturer Pack Quantity 180
MSL Level 1 (Unlimited)
Win Source Part Number 1121391-1600636-2
Manufacturer Homepage www.te.com/usa-en/home.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1600636-2 CAD Model

Description

The 1121391-1600636-2 is a panel mount housing for female sockets and blade sockets. The connector has 28 positions, 24 of which are for signal and 4 for power. The TE Connectivity AMP Connectors 1121391-1600636-2

  • Positions: 28
  • Signal Positions: 24
  • Power Positions: 4
  • Contacts Included: No
  • Connector Style: Multi-Beam
  • Color: Black
  • Guide Pin: Yes
  • Supply and Demand: Limited
  • MSL Level: 1 (unlimited)
  • Manufacturer Pack Quantity: 180

You May Also Be Interested in

TE Connectivity
CONTACT PIN POWER SILVER
Need more? Email Us
ECAD model for 1766663-2
TE Connectivity
CONN MOD KEY GUIDE R/A MACHINED
Need more? Email Us
ECAD model for 2000713-1
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 3P BLK
Need more? Email Us
ECAD model for 1600606-2
TE Connectivity
CONN SHROUD DIN 41612 96POS GRY
Need more? Email Us
ECAD model for 535074-2
TE Connectivity
CONN PLUG HSG DRAWER 16POS BLUE
Need more? Email Us
ECAD model for 172059-3
TE Connectivity
CONTACT SOCKET POWER 12AWG GOLD
Need more? Email Us
ECAD model for 6648237-1
TE Connectivity
CONN 14POS BLACK PNL MNT
Need more? Email Us
ECAD model for 201355-1
TE Connectivity
CONN PLUG HSG HARD METRIC GRY
Lowest to $4.3961
ECAD model for 646274-1
Molex, LLC
1.85mm by 1.85mm (.073 by .073") Pitch 4-Pair GbX Backplane Connector System, Power Module
Need more? Email Us
ECAD model for 75341-7676

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0900 $66.5400
15+ $9.0997 $136.4955
23+ $8.8153 $202.7519
31+ $8.5309 $264.4579
40+ $8.2464 $329.8560
53+ $7.3935 $391.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention