EN
  • EN
  • DE

CDC339DWR

Part No CDC339DWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 80MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input TTL
Output TTL
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028695-CDC339DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC339DWR CAD Model

Description

The Texas Instruments CDC339DWR is a high-performance, precision clock buffer designed to deliver reliable and accurate clock distribution in a wide range of digital applications. This device is particularly suitable for systems that require low skew and low jitter to maintain the integrity of the clock signal throughout the system.

Key Features

  • Low Skew: The CDC339DWR boasts exceptionally low output-to-output skew, which ensures synchronous operation of all connected components in a system.
  • Multiple Outputs: With multiple outputs, this clock buffer can distribute a single clock input to several destinations, simplifying design and reducing component count.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and providing design flexibility.
  • High Drive Capability: The device is capable of driving high capacitive loads, making it ideal for complex circuits with multiple inputs.

Applications

The CDC339DWR is versatile and can be used in numerous applications, including:

  • Telecommunications
  • Networking equipment
  • Server and storage systems
  • Industrial control systems
  • Data acquisition systems

Package and Quality

This device is offered in a wide-body, surface-mount SOIC (Small Outline Integrated Circuit) package, designated by the suffix 'DWR', which ensures compatibility with standard PCB assembly processes. The package is designed for optimal thermal performance and space-saving on the circuit board.

Reliability and Support

As with all Texas Instruments products, the CDC339DWR clock buffer is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Technical support and comprehensive documentation are available to assist with design-in and troubleshooting, making the integration of this clock buffer into your project seamless and efficient.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess