Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 1kHz ~ 300kHz
Duty Cycle (Maximum) 45%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268435-TL494CNS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL494CNS CAD Model

Description

Product Overview: Texas Instruments TL494CNS

The TL494CNS, manufactured by Texas Instruments, is a versatile and highly integrated Pulse Width Modulation (PWM) controller that has become a staple in the design of power supply systems. This efficient and reliable component is designed to offer precise voltage regulation and is commonly used in switch-mode power supplies (SMPS), DC-DC converters, and other power control applications.

The TL494CNS boasts a wide range of features that make it an ideal choice for power supply design. It includes an on-chip oscillator, two error amplifiers, an adjustable dead-time control, a regulator, and a 5V reference voltage source. The oscillator frequency can be programmed by the user through external resistors and capacitors, allowing for a high degree of flexibility in designing the power supply's switching frequency.

One of the key advantages of the TL494CNS is its dual alternating outputs, which can be used for push-pull or single-ended applications. These outputs are capable of delivering up to 200mA, making them suitable for driving power transistors directly. Additionally, the error amplifiers feature a common-mode voltage range that includes the ground potential, which is particularly useful for tracking and regulating the output voltage in SMPS designs.

The TL494CNS also includes under-voltage lockout circuitry that ensures the PWM controller is off unless there is a sufficient supply voltage. This feature enhances the safety and reliability of the power supply system by preventing operation under potentially damaging low-voltage conditions. Furthermore, the device's dead-time control provides a means to set the minimum dead-time for the power transistors, thus reducing the risk of cross-conduction and improving efficiency.

This controller is available in a 16-pin plastic small-outline package, which is designed for optimal thermal performance and space-saving on the PCB. The TL494CNS is characterized for operation from 0°C to 70°C, making it suitable for a wide range of commercial applications.

In summary, the Texas Instruments TL494CNS is a highly integrated and flexible PWM controller that is essential for designers looking to create efficient and reliable power supply systems. Its array of features and programmability make it a go-to solution for a variety of power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR BUCK 10WDFN
Lowest to $0.4902
ECAD model for RT8237AZQW
ON Semiconductor
IC SYNC BUCK CTLR 4PHASE 40QFN / Buck Regulator Positive and Negative Output Step-Down I2C, PSI DC-DC Controller IC 40-QFN (5x5)
Lowest to $1.4466
ECAD model for NCP81276MNTXG
Richtek USA Inc.
Need more? Email Us
ECAD model for RT8110-PV8
Linear Technology
High Efficiency Synchronous Step-Down Switching Regulators
Need more? Email Us
ECAD model for LTC1148CN-5
National Semiconductor (TI)
42V Constant On-Time PFET Buck Switching Controller with 0.9V Reference
Lowest to $1.7594
ECAD model for LM25085AMME
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC9121B091MR
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC1875L
Ricoh
Lowest to $21.9136
ECAD model for R1211D104A-TR
Maxim Integrated
Need more? Email Us
ECAD model for MAX649EPA+

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3886 $56.3470
355+ $0.3189 $113.2095
545+ $0.3089 $168.3505
750+ $0.2989 $224.1750
970+ $0.2890 $280.3300
1,300+ $0.2591 $336.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention