Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input TTL
Output CMOS
Maximum Input Frequency 60MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 100923-CDC208DWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CDC208DWR CAD Model

Description

Product Description

The CDC208DWR is a versatile clock driver that excels in providing synchronized clock signals across multiple domains, ensuring reliable and efficient signal distribution for complex electronic systems.

Applications

  • High-speed computing systems
  • Data center infrastructure
  • Medical electronics
  • Broadcasting equipment

Features and Benefits

  • Excellent signal integrity and low jitter
  • Wide input voltage range for global compatibility
  • Extended temperature operation for harsh environments
  • Easy integration with existing systems

The CDC208DWR provides the stability needed in demanding applications, maximizing performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL BANK 4-CHANNEL OUTPUT 1.8-V / Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Lowest to $14.6617
ECAD model for LMK1D2104RHDR
IDT, Integrated Device Technology Inc
Lowest to $161.7000
ECAD model for ICS83054AGI-01LFT
IDT, Integrated Device Technology Inc
Lowest to $14.6242
ECAD model for ICS8535AGI-21LFT
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-9 DIFFERENTIAL-TO-2.5V/3.3V LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 2:9 1.6GHZ 32TQFP
Need more? Email Us
ECAD model for ICS853031AYLFT
Pericom
LVCMOS to LVPECL Driver
Lowest to $2.9249
ECAD model for PI6C41204AL
ON Semiconductor
IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $11.4948
ECAD model for NB6L14SMNTXG
Microchip Technology
SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Need more? Email Us
ECAD model for SY10H841ZH
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $26.5405
ECAD model for LMK01000ISQE
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY100EP11UZGTR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9428 $89.8856
3+ $36.8761 $110.6283
5+ $35.7238 $178.6190
6+ $34.5714 $207.4284
8+ $33.4190 $267.3520
11+ $29.9619 $329.5809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,735 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention