EN
  • EN
  • DE

CDC204DWRG4

Part No CDC204DWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 6:6 80MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer/Driver
Number of Circuits 1
Input CMOS
Output CMOS
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 25°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028682-CDC204DWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC204DWRG4 CAD Model

Description

Overview of Texas Instruments CDC204DWRG4

The Texas Instruments CDC204DWRG4 is a high-performance, low-skew, quad clock driver designed to distribute one clock input to four outputs with minimal skew and jitter. This device is ideal for clock distribution in a wide range of digital applications, including servers, telecommunications, workstations, and other complex digital systems. Its precision and reliability make it an excellent choice for ensuring synchronous operation across multiple components.

Key Features

  • Low Skew: The CDC204DWRG4 offers extremely low-output skew, typically less than 250 ps (picoseconds), which is critical for maintaining the integrity of high-speed signals.
  • High Speed: It supports clock frequencies up to 133 MHz, providing the necessary bandwidth for high-performance systems.
  • Low Power Consumption: Designed for efficiency, the device operates with a low-power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It functions reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in diverse environments.
  • Multiple Supply Voltages: The CDC204DWRG4 is compatible with 3.3V and 5V supply voltages, offering flexibility in various system designs.

Applications

The CDC204DWRG4 is versatile and can be used in a variety of applications, some of which include:

  • Clock distribution for CPUs and FPGAs
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Server and storage systems
  • Industrial control systems

Package and Quality

The device comes in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well into compact PCB layouts. Texas Instruments ensures high-quality standards, and the CDC204DWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and computing markets.

In summary, the CDC204DWRG4 from Texas Instruments stands out as a robust and precise clock distribution solution, offering low skew, high-speed operation, and compatibility with various supply voltages, all within a compact and efficient package.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess