EN
  • EN
  • DE

MAX6711TEXS+

Part No MAX6711TEXS+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705825-MAX6711TEXS+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6711TEXS+ CAD Model

Description

Maxim Integrated MAX6711TEXS+ Voltage Monitor

The Maxim Integrated MAX6711TEXS+ is a highly precise, low-power voltage monitor designed for use in a variety of applications where voltage supervision is critical. This compact and efficient device ensures system reliability by monitoring the power supply voltage and providing a reset signal to microprocessors (µPs), microcontrollers (MCUs), and other digital systems upon detecting voltage levels outside the acceptable range.

The MAX6711TEXS+ operates over a wide voltage range and offers several key features that make it an ideal choice for system designers. It has a fixed sense threshold voltage of 2.93V, which allows for accurate monitoring of 3V power supplies. The device is capable of issuing a reset signal whenever the VCC supply voltage falls below the preset threshold, ensuring that the system can return to a known state in the event of power anomalies.

One of the standout features of the MAX6711TEXS+ is its low power consumption, drawing a quiescent current of only 1.5µA, which is particularly beneficial for battery-powered applications. The device is also highly versatile, with an operating temperature range from -40°C to +125°C, making it suitable for use in harsh environments.

The MAX6711TEXS+ comes in a compact, surface-mount 4-pin SC70 package, which is ideal for space-constrained applications. It also includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional flexibility for system control and diagnostic purposes.

With its built-in hysteresis, the voltage monitor prevents rapid on/off cycling due to transient faults, further enhancing system stability. The reset output is available in both active-low and active-high configurations, ensuring compatibility with a variety of digital logic levels.

In summary, the Maxim Integrated MAX6711TEXS+ voltage monitor is a robust, low-power solution for maintaining system integrity through precise voltage supervision. Its small footprint, low power draw, and high accuracy make it an indispensable component in applications ranging from portable devices to industrial controls where consistent performance and reliability are essential.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7909 $62.2817
30+ $3.9305 $117.9150
46+ $3.8080 $175.1680
63+ $3.6856 $232.1928
82+ $3.5620 $292.0840
109+ $3.1936 $348.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess