Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 25 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HCT4024
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577714-CD74HCT4024E
Ultra Librarian 3D Model Ultra Librarian CD74HCT4024E CAD Model

Description

Product Overview: CD74HCT4024E

The CD74HCT4024E is a high-speed CMOS logic 7-stage binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74HCT series, which is well-known for its high noise immunity and low power consumption. The CD74HCT4024E is specifically crafted to interface with high-speed CMOS systems and TTL logic, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: 7-Stage Binary Counter
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Logic Family: HCT
  • Output Current: -4mA to 4mA
  • Propagation Delay Time: 35ns at 4.5V
  • Package / Case: DIP-14
  • Mounting Type: Through Hole

Applications

The CD74HCT4024E is commonly used in applications requiring counting operations. It is ideal for frequency division, time delay generation, and as an on-chip oscillator. Due to its high-speed performance, it is suitable for use in digital timers, clocks, computers, and other systems that require precise time sequencing or counting.

Performance and Quality

Texas Instruments is known for its commitment to quality and the CD74HCT4024E is no exception. The device's performance is guaranteed over the full temperature and voltage range, ensuring reliability in even the most demanding conditions. It also features balanced propagation delays and transition times, which contribute to its excellent operational stability.

Environmental and Regulatory Compliance

The CD74HCT4024E complies with RoHS (Restriction of Hazardous Substances) standards, meaning it is manufactured with a focus on environmental safety and sustainability. Texas Instruments ensures that this product meets global regulatory requirements and is suitable for use in environmentally-sensitive applications.

In summary, the CD74HCT4024E from Texas Instruments is a robust, high-performance 7-stage binary counter that offers a blend of speed, power efficiency, and reliability, making it an excellent choice for designers and engineers working on a wide array of digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR 14BIT HS 16-DIP
Need more? Email Us
ECAD model for CD74HC4020E
Texas Instruments
IC 12STG BINARY COUNTER 16-SOIC
Lowest to $0.5167
ECAD model for CD74HC4040M96
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $1.2110
ECAD model for CD74AC161M
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR
ON Semiconductor
IC COUNTER BINARY/DECADE 14-DIP
Need more? Email Us
ECAD model for DM7490AN
NXP / Nexperia
Lowest to $0.7011
ECAD model for HEF4516BP,652
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1625 $52.3125
105+ $0.9539 $100.1595
165+ $0.9241 $152.4765
225+ $0.8943 $201.2175
290+ $0.8644 $250.6760
390+ $0.7750 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention