Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr onsemi
Series 4000B
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Count Rate 17 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC14060BDG-OS,ONSMC14060BDG,MC14060BDG-ND,MC14060BDGOS
Standard Package 48
Win Source Part Number 1034766-MC14060BDG
Ultra Librarian 3D Model Ultra Librarian MC14060BDG CAD Model

Description

ON Semiconductor MC14060BDG Product Overview

The MC14060BDG is a high-quality integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations in the semiconductor industry. This versatile CMOS device is a binary counter featuring a 14-stage binary ripple structure, making it an excellent choice for a wide range of applications including time-delay circuits, counters, and frequency dividers.

Key Features

  • Extended Operating Voltage Range: The MC14060BDG operates efficiently across a voltage range of 3V to 18V, providing designers with flexibility in various power environments.
  • High Noise Immunity: Characteristic of CMOS devices, this counter exhibits superior noise immunity, ensuring reliable performance in electrically noisy conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications and energy-saving products.
  • Static Operation: Its static operation eliminates the need for external clocks or timing signals, simplifying circuit design and reducing component count.
  • Buffered Inputs and Outputs: The inputs and outputs of the counter are buffered, which enhances the driving capabilities and allows for direct driving of larger loads.
  • Master Reset: A master reset function is integrated, enabling the reset of the counter to its initial state with a single input for ease of use and increased control.

Applications

The MC14060BDG is a highly adaptable component that can be utilized in various electronic systems. It is particularly well-suited for timing circuits, as well as in the creation of oscillators and as part of digital clocks. Moreover, it finds use in industrial controls, instrumentation, and in the automotive sector, where reliable counting and timing solutions are essential.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14060BDG is manufactured with this commitment in mind, ensuring reliability and performance consistency. It is available in a 16-pin SOIC package, providing a compact solution for space-constrained applications.

In summary, the MC14060BDG from ON Semiconductor is a versatile, reliable, and energy-efficient solution for designers seeking a high-performance binary counter with a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
Texas Instruments
IC DUAL 4-STG BIN COUNTER 14-DIP
Lowest to $1.6980
ECAD model for CD74HC393E
Texas Instruments
IC DUAL BCD UP-COUNTER 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPW
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M
Texas Instruments
IC BCD UP/DWN COUNTR PRST 16-DIP
Lowest to $2.0410
ECAD model for CD4516BE
Texas Instruments
IC PRESET SYNC 4-BIT HS 16-TSSOP
Need more? Email Us
ECAD model for CD74HC192PWR
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
DECADE COUNTER, LS SERIES, SYNCH / Counter IC Element Bit
Need more? Email Us
ECAD model for SN74LS162AN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention