EN
  • EN
  • DE

CD74HCT40105E

Part No CD74HCT40105E
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 4X16 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Memory Size 64 (16 x 4)
Purpose Asynchronous
Supply Voltage - Operating 4.5 V to 5.5 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 006965-CD74HCT40105E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT40105E CAD Model

Description

CD74HCT40105E Description

The CD74HCT40105E is a CMOS parallel asynchronous FIFO memory integrated circuit. It is designed for applications involving buffering, data queueing, and temporary storage with straightforward simplicity and speed.

Applications

  • Data Buffering in Communications
  • Temporary Storage Solutions
  • Queuing Applications
  • Signal Processing Systems

Features and Benefits

  • FIFO Architecture: Provides efficient memory management solutions.
  • Wide Voltage Range: Compatibly operates from 2V to 6V.
  • Easy Asynchronous Operation: Facilitates straightforward application integration.
  • High-Speed Data Processing: Ideal for time-critical applications.

Additional Details

The device is built to accommodate systems requiring quick data access and reliable storage management. It is engineered for minimal setup-to-read timing and can handle multiple data rates.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess