EN
  • EN
  • DE

SN74ACT2226DWR

Part No SN74ACT2226DWR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Memory Size 128 (64 x 1 x 2)
Function Synchronous
Data Rate 22MHz
Access Time 20ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74ACT2226
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253305-SN74ACT2226DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT2226DWR CAD Model

Description

The SN74ACT2226DWR from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit, designed to operate with exceptional speed and reliability. This advanced digital component is part of the ACT family, which is renowned for its Advanced CMOS technology, offering a perfect blend of speed and power efficiency, making it suitable for a wide range of industrial and commercial applications.

Key Features

  • Technology: Advanced CMOS (ACT)
  • Logic Type: Dual 4-Bit Binary Counters
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide
  • Propagation Delay: Fast propagation delay time
  • Output Current: High drive capability

Product Description

The SN74ACT2226DWR is a robust IC that features two 4-bit binary counters, which are fully synchronous and resettable for enhanced performance. The device's counters are designed to count in binary from 0 to 15, and each counter has a separate clock input to initiate state changes on the positive edge of the clock signal.

With a wide operating voltage range of 4.5V to 5.5V, the SN74ACT2226DWR ensures compatibility with a variety of logic levels, while maintaining low power consumption. The device's operating temperature range of -40°C to 85°C makes it suitable for deployment in environments with extreme temperature variations.

The SN74ACT2226DWR comes in a compact SOIC-24 Wide package, which is ideal for space-constrained applications that require surface-mount technology. This packaging allows for efficient use of board space without compromising on functionality or performance.

Overall, the SN74ACT2226DWR by Texas Instruments is an excellent choice for designers seeking a reliable and high-speed counter IC. Its compatibility with TTL (Transistor-Transistor Logic) levels and ability to interface with most types of microprocessors make it a versatile component for applications such as digital counters, frequency dividers, and other related digital logic functions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess