Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74HCT
Package Tube
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 16ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT259MG4,CD74HCT259ME4,296-26027-5,CD74HCT259M-ND,2156-CD74HCT259M,TEXTISCD74HCT259M,CD74HCT259MG4-ND,CD74HCT259ME4-ND
Standard Package 40
Win Source Part Number 1016723-CD74HCT259M
Ultra Librarian 3D Model Ultra Librarian CD74HCT259M CAD Model

Description

The CD74HCT259M is a high-speed CMOS Logic 8-Bit Addressable Latch manufactured by Texas Instruments, designed to operate in a broad range of applications. This versatile component is part of the HCT family, featuring a silicon-gate CMOS technology that ensures compatibility with all common logic families when operating at 5V.

With its addressable latch function, the CD74HCT259M allows for the selection of a single data output to be written by using a 3-bit binary address. This makes it an ideal choice for implementing memory address decoding, thereby reducing the number of components required in a system. The device also features a Data Enable input that, when held in the active state, allows the latch to be written. When in the inactive state, the output will remain unaffected by changes in the input data or address lines.

Key Features:

  • Logic Type: 8-Bit Addressable Latch
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Output Capability: Standard outputs with a fan-out of 10 LS-TTL loads
  • IC Package Type: SOIC, with a 16-pin configuration
  • Propagation Delay Time: Fast propagation delays, typically 18ns at 5V
  • Operating Temperature: A wide range from -55°C to 125°C

The CD74HCT259M is particularly well-suited for applications that require high-speed operation without sacrificing power efficiency. Its low power consumption and high noise immunity are characteristic of CMOS circuitry, while its latch-up performance exceeds 250mA, making it a robust choice for industrial and commercial applications.

Whether used in data storage, retrieval systems, or as part of a more complex digital logic circuit, the CD74HCT259M brings reliability and versatility to designers looking for an 8-bit addressable latch solution. Its ease of use, combined with the support and resources available from Texas Instruments, ensures that this component remains a staple in electronic design projects.

You May Also Be Interested in

ON Semiconductor
Quad D-Type Flip-Flop | IC FF D-TYPE SNGL 4BIT 16SOP
Lowest to $0.2561
ECAD model for 74F175SJ
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Fairchild/ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DM74ALS534WMX
ON Semiconductor
8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Need more? Email Us
ECAD model for 74F794PC
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs
Lowest to $6.8069
ECAD model for MC74HCT574ANG
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.8878
ECAD model for SN74LVC574ANSR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention