Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Style Cage
Connector Type OSFP
Number of Positions -
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Contact Finish -
Contact Finish Thickness -
Base Product Number 2317416
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364252-2317416-1
Ultra Librarian 3D Model Ultra Librarian 2317416-1 CAD Model

Description

The 1364252-2317416-1 is a pluggable connector assembly from TE Connectivity AMP Connectors.

  • Category: Connectors, Interconnects
  • Feature: EMI Shielded
  • Mounting Type: Through Hole, Right Angle
  • Termination: Press-Fit
  • Connector Type: OSFP
  • Package: Tray
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • Contact Finish: Not Specified
  • Contact Finish Thickness: Not Specified
  • Number of Positions: Not Mentioned
  • Product Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD
Lowest to €3.7647
ECAD model for GT17HN-4DP-2H(B)(14)
Molex, LLC
Need more? Email Us
ECAD model for 542800609
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 1X2 8P RA SMD
Lowest to €7.4560
ECAD model for GT17HN-4/4DP-2H(BC)(14)
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS SLD R/A
Lowest to €3.1746
ECAD model for GT17H-4P-2DS
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD
Lowest to €3.7647
ECAD model for GT17HN-4DP-2H(C)(14)
Pulse
Need more? Email Us
ECAD model for SFPP-3131-L
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Lowest to €5.8022
ECAD model for 1888174-6
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to €0.8756
ECAD model for FX15SC-41S-0.5SH
Amphenol FCI
CONN SATA PLUG 7POS SLD R/A SMD
Lowest to €1.1068
ECAD model for 10089036-002JLF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €18.4180 €73.6720
8+ €15.1121 €120.8972
13+ €14.6399 €190.3191
17+ €14.1677 €240.8513
22+ €13.6955 €301.3012
29+ €12.2786 €356.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17 pieces
In Stock: 12 pieces Factory Stock: 5 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention