EN
  • EN
  • DE

CD74HCT125MT

Part No CD74HCT125MT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028478-CD74HCT125MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT125MT CAD Model

Description

Product Overview: CD74HCT125MT from Texas Instruments

The CD74HCT125MT is a high-speed CMOS Logic Quad Bus Buffer manufactured by Texas Instruments, designed to provide high-performance buffering with 3-state outputs. This integrated circuit is a crucial component for digital systems where bus-line control and isolation are necessary, especially during the temporary suspension of data transmission.

Each of the four independent buffers of the CD74HCT125MT features a 3-state output, which can be used to interface with bus lines in a bidirectional manner. The 3-state function allows the outputs to assume a high impedance state, effectively disconnecting the buffer from the bus line, which is particularly useful in multiplexed data transmission systems where multiple devices share the same bus.

Key specifications of the CD74HCT125MT include:

  • Logic Type: Quad Bus Buffer
  • Output Type: 3-State
  • Number of Channels: 4
  • Input Level: CMOS
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-14

This device is compatible with LSTTL outputs and features standard pinout, making it easy to integrate into existing designs without the need for board changes. The CD74HCT125MT's high drive capability allows it to drive heavier loads, which is beneficial in both driving other logic inputs and in bus-driving applications.

With its advanced silicon-gate CMOS technology, the CD74HCT125MT provides high noise immunity, low power consumption, and ensures a significant reduction in power requirements compared to its TTL counterparts. This makes the CD74HCT125MT an ideal choice for a wide range of applications, including computers, data storage, avionics, and industrial control systems.

Overall, the CD74HCT125MT from Texas Instruments is a versatile and reliable component that offers excellent performance in bus buffering applications, ensuring efficient data flow and system stability.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3203 $51.2480
385+ $0.2629 $101.2165
590+ $0.2546 $150.2140
815+ $0.2464 $200.8160
1,050+ $0.2382 $250.1100
1,405+ $0.2136 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess