The CD74HCT125M is a high-speed quad buffer/line driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's HCT (High-Speed CMOS Logic) family and is specifically engineered to interface between two different voltage domains. It features four independent buffer/line drivers with 3-state outputs, making it an ideal component for bus-oriented systems.
Key Features:
- Logic Type: Quad Buffer, Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels
- Output Drive Capability: Capable of driving 15 LSTTL (Low-Power Schottky TTL) loads
- Speed: Fast propagation delays and high-speed operation
- Temperature Range: Operational between -55°C to 125°C, suitable for industrial applications
- Package: Available in a 14-pin SOIC (Small Outline Integrated Circuit) package for space-saving considerations
- RoHS Compliant: Meets environmental and regulatory standards for hazardous substance restrictions
Applications:
The CD74HCT125M is versatile and can be used in a variety of applications where buffer or line driving with 3-state control is required. Common applications include:
- Bus line driving
- Memory address driving
- Data transmission systems
- Signal buffering for data buses
- Input/Output port driving
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability. The CD74HCT125M is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets TI's high standards. Customers can trust this product for critical and demanding applications where performance and durability are paramount.
Ordering Information:
To purchase the CD74HCT125M or obtain more detailed specifications, customers can visit the Texas Instruments website or contact an authorized distributor. With TI's extensive support network and resources, customers can expect prompt service and technical assistance for their design and application needs.