Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028468-CD74HC93MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC93MT CAD Model

Description

Overview of Texas Instruments CD74HC93MT

The CD74HC93MT is a high-speed CMOS logic 4-bit binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is a part of the 74HC series, known for their high noise immunity and low power consumption. The device is capable of operating in a wide voltage range from 2V to 6V, making it suitable for various applications in both commercial and industrial environments.

Key Features

  • Logic Type: 4-Bit Binary Counter
  • Operating Voltage: 2V to 6V
  • High-Speed Performance: The CD74HC93MT offers high-speed performance with typical propagation delays varying depending on the operating voltage.
  • Low Power Consumption: As part of the 74HC series, it features a low power consumption, which is crucial for battery-operated devices and power-sensitive applications.
  • Output Current: Capable of sourcing or sinking up to 5.2 mA, making it versatile for driving various loads.
  • Package: Supplied in a surface-mount package, specifically an SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and saves board space.

Functional Description

The CD74HC93MT consists of four master-slave flip-flops with internal gating and steering logic to provide individual divide-by-two and divide-by-eight sections. With the capability to be used as a 4-bit binary counter or as two separate counters, it offers flexibility in system design. The clear function is asynchronous, and the counter advances on the rising edge of the clock signal.

Applications

Due to its robust performance and versatility, the CD74HC93MT can be used in a wide range of applications, including:

  • Frequency division
  • Time-delay generation
  • Counter/Timer circuits in embedded systems
  • Interface circuitry in communication devices
  • Control counters for consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC93MT is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in the most demanding conditions.

For engineers and designers looking for a reliable and efficient 4-bit binary counter, the CD74HC93MT from Texas Instruments stands out as an excellent choice, combining performance with the practicality of a compact, surface-mount package.

You May Also Be Interested in

ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention