Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 20-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Win Source Part Number 771395-CD74HC688PWT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC688
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC688PWT CAD Model

Description

The CD74HC688PWT is a high-performance, CMOS integrated circuit from Texas Instruments, designed to offer precision 8-bit magnitude comparator functionality. This IC is part of the HC family, which is known for its high-speed operation comparable to the equivalent LSTTL while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: 8-Bit Magnitude Comparator
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: TSSOP-20
  • Logic Family: HC
  • Propagation Delay Time: 13ns at 5V
  • Output Type: Differential
  • Mounting Type: Surface Mount

Functionality

The CD74HC688PWT compares two 8-bit binary or BCD words and provides a high-level output voltage when the two words match exactly. The device has a total of 16 inputs (P0-P7, Q0-Q7) where two sets of eight inputs each are designated for the two words to be compared. An additional input is provided for cascading purposes, allowing the expansion of the comparison length virtually without limit.

Applications

This comparator is suitable for a wide range of applications across various industries. It can be used in microprocessor systems for address decoding, memory block decoding, and data routing applications. Its high-speed operation makes it ideal for use in systems that require fast and accurate data comparisons, such as:

  • Computer systems
  • Data communications
  • Instrumentation
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC688PWT is no exception, with its robust design and stringent quality control, ensuring reliable performance in the most demanding environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic 4-Bit Magnitude Comparator
Lowest to $0.4868
ECAD model for CD74HC85M96
NEC
LOW POWER DUAL COMPARATORS
Lowest to $0.2458
ECAD model for UPC393C
ON Semiconductor
Need more? Email Us
ECAD model for LA6339LL
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
ECAD model for NLV14585BDR2G
Maxim Integrated
Need more? Email Us
ECAD model for MAX900BEWP+
NEC
LOW POWER QUAD COMPARATOR
Lowest to $0.3764
ECAD model for UPC339C
Texas Instruments
8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for SN74ALS520DWR
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
ECAD model for CD4585BNSR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5715 $62.8600
90+ $1.2895 $116.0550
135+ $1.2491 $168.6285
190+ $1.2089 $229.6910
240+ $1.1686 $280.4640
325+ $1.0476 $340.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention