Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E141
Other Names SY100E141JC TR,SY100E141JC TR,SY100E141JCTR,SY100E141JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257153-SY100E141JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E141JC-TR CAD Model

Description

Product Overview: SY100E141JC-TR by Microchip Technology

The SY100E141JC-TR is a high-performance integrated circuit from Microchip Technology, specifically designed for use in demanding digital systems that require precise timing and high-speed operation. This product is a quint differential line receiver that operates from a 5V supply, making it an ideal choice for interfacing with high-speed logic signals in telecommunications, data processing, and other critical applications.

The SY100E141JC-TR features a robust design that includes five differential line receivers, each capable of converting PECL (Positive Emitter Coupled Logic) levels to standard ECL (Emitter Coupled Logic) outputs. This level of integration ensures that multiple signals can be processed simultaneously, allowing for efficient data handling in complex systems.

Key Features:

  • High-Speed Performance: The SY100E141JC-TR is designed to support extremely fast signal propagation, minimizing delays and ensuring that data is transferred with high fidelity and speed.
  • Differential Inputs: With differential PECL inputs, this device provides excellent noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, making it reliable in a variety of challenging conditions.
  • Supply Voltage: It operates from a single 5V supply, providing compatibility with a wide range of other logic devices and simplifying power supply design.
  • Package: The SY100E141JC-TR comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for space-constrained applications while allowing for efficient thermal management.

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the SY100E141JC-TR benefits from the company's commitment to quality and reliability. It is ideal for designers looking for a high-speed solution that can handle multiple inputs with precision and ease.

Whether for use in networking equipment, high-speed data acquisition systems, or other applications where performance and reliability are non-negotiable, the SY100E141JC-TR offers a compelling solution that can meet the rigorous demands of modern digital systems.

You May Also Be Interested in

Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.8290
ECAD model for SN74F299DWR
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.2661
ECAD model for SN74HC594DT
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Lowest to $0.1964
ECAD model for SN74HC165DRG3
Texas Instruments
IC REGISTER PAR-OUT 8BIT 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1916
ECAD model for SN74LV164APWT
Nexperia USA Inc.
NEXPERIA 74HCT164DB - SERIAL IN
Need more? Email Us
ECAD model for 74HCT164DB,112
Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
Texas Instruments
IC SHIFT REGISTER 8BIT 14-SOIC / SERIAL-IN PARALLEL-OUT SHIFT REGISTER
Lowest to $1.0174
ECAD model for SN74LS164D
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention